HOOK UP WIRE, 100FT, 20AWG COPPER, BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F5852 |
| Product Name | Hook Up Wire, 100Ft, 20Awg Copper, Brown; Jacket Material Belden |
| Standards / Certifications | RoHS |