Belden Inc. Single Conductor Cables (Hook - UpWire) - 83010 001100 83010 001100

Description
Manufacturer: Belden Inc. Win Source Part Number: 1050404-83010 001100 Features: High Temperature Wire Gauge: 16 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Ratings: UL Style 1371 Conductor Strand: 19/29 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Tetrafluoroethylene (TFE) Jacket (Insulation) Diameter: 0.077" (1.96mm) Jacket Color: Brown Jacket (Insulation) Thickness: 0.011" (0.28mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -70°C to 200°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Belden Inc. Win Source Part Number: 1050404-83010 001100 Features: High Temperature Wire Gauge: 16 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Ratings: UL Style 1371 Conductor Strand: 19/29 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Tetrafluoroethylene (TFE) Jacket (Insulation) Diameter: 0.077" (1.96mm) Jacket Color: Brown Jacket (Insulation) Thickness: 0.011" (0.28mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -70°C to 200°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 83010 001100
1050404-83010 001100
Single Conductor Cables (Hook - UpWire) - 83010 001100 1050404-83010 001100
Manufacturer: Belden Inc. Win Source Part Number: 1050404-83010 001100 Features: High Temperature Wire Gauge: 16 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Ratings: UL Style 1371 Conductor Strand: 19/29 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Tetrafluoroethylene (TFE) Jacket (Insulation) Diameter: 0.077" (1.96mm) Jacket Color: Brown Jacket (Insulation) Thickness: 0.011" (0.28mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -70°C to 200°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Belden Inc.
Win Source Part Number: 1050404-83010 001100
Features: High Temperature
Wire Gauge: 16 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 600V
Ratings: UL Style 1371
Conductor Strand: 19/29
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Tetrafluoroethylene (TFE)
Jacket (Insulation) Diameter: 0.077" (1.96mm)
Jacket Color: Brown
Jacket (Insulation) Thickness: 0.011" (0.28mm)
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -70°C to 200°C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Hook Up Wire, 100Ft, 16Awg Copper, Brown; Jacket Material Belden - 87K2741 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg Copper, Brown; Jacket Material Belden
87K2741
Hook Up Wire, 100Ft, 16Awg Copper, Brown; Jacket Material Belden 87K2741
HOOK UP WIRE, 100FT, 16AWG COPPER, BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG COPPER, BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1050404-83010 001100 87K2741
Product Name Single Conductor Cables (Hook - UpWire) - 83010 001100 Hook Up Wire, 100Ft, 16Awg Copper, Brown; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Cable Assembly - 6026A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details