Belden Inc. Cables, Wires - Single Conductor Cables (Hook-Up Wire) 83003 005100

Description
Win Source Part Number: 1180464-83003 005100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878/4 Features: High Temperature Package: Spool Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: UL Style 1213 Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Tetrafluoroethylene (TFE) Jacket (Insulation) Diameter: 0.044" (1.12mm) Jacket Color: Green Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: -70°C ~ 200°C Alternative Parts (Cross-Reference): 83003-005-100; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL1577-100 Base Product Number: 83003
Request a Quote Datasheet
Description
Win Source Part Number: 1180464-83003 005100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878/4 Features: High Temperature Package: Spool Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: UL Style 1213 Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Tetrafluoroethylene (TFE) Jacket (Insulation) Diameter: 0.044" (1.12mm) Jacket Color: Green Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: -70°C ~ 200°C Alternative Parts (Cross-Reference): 83003-005-100; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL1577-100 Base Product Number: 83003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1180464-83003 005100
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1180464-83003 005100
Win Source Part Number: 1180464-83003 005100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878/4 Features: High Temperature Package: Spool Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: UL Style 1213 Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Tetrafluoroethylene (TFE) Jacket (Insulation) Diameter: 0.044" (1.12mm) Jacket Color: Green Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: -70°C ~ 200°C Alternative Parts (Cross-Reference): 83003-005-100; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL1577-100 Base Product Number: 83003

Win Source Part Number: 1180464-83003 005100
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-16878/4
Features: High Temperature
Package: Spool
Wire Gauge: 24 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Ratings: UL Style 1213
Conductor Strand: 19/36
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Tetrafluoroethylene (TFE)
Jacket (Insulation) Diameter: 0.044" (1.12mm)
Jacket Color: Green
Jacket (Insulation) Thickness: 0.010" (0.25mm)
Temperature Range - Operating: -70°C ~ 200°C
Alternative Parts (Cross-Reference): 83003-005-100;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL1577-100
Base Product Number: 83003

Buy Now Datasheet
Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Belden - 02F4744 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Belden
02F4744
Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Belden 02F4744
HOOK UP WIRE, 100FT, 24AWG COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1180464-83003 005100 02F4744
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB11668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details