Belden Inc. Coaxial Cable, Rg-59/u, 1000Ft, Yellow; Coaxial Cable Type Belden 8281B 0041000

Description
COAXIAL CABLE, RG-59/U, 1000FT, YELLOW; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-59/U, 1000FT, YELLOW; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-59/u, 1000Ft, Yellow; Coaxial Cable Type Belden - 15B3204 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Yellow; Coaxial Cable Type Belden
15B3204
Coaxial Cable, Rg-59/u, 1000Ft, Yellow; Coaxial Cable Type Belden 15B3204
COAXIAL CABLE, RG-59/U, 1000FT, YELLOW; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, YELLOW; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3204
Product Name Coaxial Cable, Rg-59/u, 1000Ft, Yellow; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6010A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
System cable - 706-3037/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers