4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 22 AWG Foil 500.0' (152.4m)
SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural RoHS Compliant: Yes
Plenum-Rated Halar® Insulated Individual Beldfoil® Shielded Cable, 22 AWG, 7 x 30 Stranding
Stranded tinned copper conductors. Each twisted pair is 100% Beldfoil® shielded. Ratings: 300 VRMS. Non-conduit. 24 AWG stranded TC drain wire.
Halar Insulation
Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Audio Cables |
| Product Number | BEL1370-500-ND | 04F6174 | 70005842 |
| Product Name | Multiple Conductor Cables | Shielded Cable Multipair, 2Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden | CABLE, HALAR INSULATE, 22AWG STRAND (7X30), COMPUTER/CONTROL/INSTRUMENT, 2 PAIR |
| Product Category | Cable | Cable | |
| Cable Insulation | Fluorinated Ethylene-Propylene (FEP) | Fluorinated Ethylene Propylene | |
| Cable Conductor | Copper, Tinned | Copper | |
| Cable Shielding | Foil | Foil | |
| Number of Conductors | 4 # |