Belden Inc. Multiple Conductor Cables 82723 877U2000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 22 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 22 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6127-2000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6127-2000-ND
Multiple Conductor Cables BEL6127-2000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 22 AWG Foil 2000.0' (609.6m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 22 AWG Foil 2000.0' (609.6m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 22Awg, 609.6M, 300V; Cable Shielding Belden - 04F6176 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 22Awg, 609.6M, 300V; Cable Shielding Belden
04F6176
Shielded Cable Multipair, 2Pair, 22Awg, 609.6M, 300V; Cable Shielding Belden 04F6176
SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 609.6M, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Natural RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 609.6M, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6127-2000-ND 04F6176
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 22Awg, 609.6M, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details