Belden Inc. Multiple Conductor Cables 82723 8771000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6242-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6242-1000-ND
Multiple Conductor Cables BEL6242-1000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 22 AWG Foil 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden - 15B3189 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden
15B3189
Shielded Cable Multipair, 2Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden 15B3189
SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 2 PR, 22AWG STRAND (7X30), HALAR INSULATE, COMPUTER/CONTROL/INSTRM - 70004815 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 2 PR, 22AWG STRAND (7X30), HALAR INSULATE, COMPUTER/CONTROL/INSTRM
70004815
PAIRED CABLE, 2 PR, 22AWG STRAND (7X30), HALAR INSULATE, COMPUTER/CONTROL/INSTRM 70004815
Stranded tinned copper conductors. Each twisted pair is 100% Beldfoil® shielded. Ratings: 300 VRMS. Non-conduit. 24 AWG stranded TC drain wire. Halar Insulation

Stranded tinned copper conductors. Each twisted pair is 100% Beldfoil® shielded. Ratings: 300 VRMS. Non-conduit. 24 AWG stranded TC drain wire.
Halar Insulation

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Audio Cables
Product Number BEL6242-1000-ND 15B3189 70004815
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden PAIRED CABLE, 2 PR, 22AWG STRAND (7X30), HALAR INSULATE, COMPUTER/CONTROL/INSTRM
Product Category Cable Cable
Cable Shielding Foil Foil
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Copper, Tinned Copper
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details