Belden Inc. Multiple Conductor Cables 82502 877U500

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6120-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6120-500-ND
Multiple Conductor Cables BEL6120-500-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 24 AWG Foil 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
PAIRED CABLE, 2 PR, 24AWG STRAND (7X32), TEFLON INSULATE, INSTRUMENT/COMPUTER NA - 70005849 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 2 PR, 24AWG STRAND (7X32), TEFLON INSULATE, INSTRUMENT/COMPUTER NA
70005849
PAIRED CABLE, 2 PR, 24AWG STRAND (7X32), TEFLON INSULATE, INSTRUMENT/COMPUTER NA 70005849
Plenum-Rated FEP Insulated Overall Beldfoilâ® Shielded Computer Cables, 24 AWG, 7 x 32 Stranding Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire. Tinned copper conductors. Overall Beldfoil® 100% shield coverage. Halar™-insulated, twisted pairs. Natural Flamearrest® jacket, 0.015" thickness except Type 82761 which is 0.022" thick. Listed for use in an air plenum non-conduit. NEC Article 800, Type CMP and CSA PCC FT4/FT6 rated, UL listed. Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.

Plenum-Rated FEP Insulated Overall Beldfoil® Shielded Computer Cables, 24 AWG, 7 x 32 Stranding
Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire.
Tinned copper conductors. Overall Beldfoil® 100% shield coverage. Halar™-insulated, twisted pairs. Natural Flamearrest® jacket, 0.015" thickness except Type 82761 which is 0.022" thick. Listed for use in an air plenum non-conduit. NEC Article 800, Type CMP and CSA PCC FT4/FT6 rated, UL listed.
Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.

Supplier's Site
Shielded Multipair Cable 2Pr 500Ft 300V Natural; Cable Shielding Belden - 04F6101 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 500Ft 300V Natural; Cable Shielding Belden
04F6101
Shielded Multipair Cable 2Pr 500Ft 300V Natural; Cable Shielding Belden 04F6101
SHIELDED MULTIPAIR CABLE 2PR 500FT 300V NATURAL; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 500FT 300V NATURAL; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL6120-500-ND 70005849 04F6101
Product Name Multiple Conductor Cables PAIRED CABLE, 2 PR, 24AWG STRAND (7X32), TEFLON INSULATE, INSTRUMENT/COMPUTER NA Shielded Multipair Cable 2Pr 500Ft 300V Natural; Cable Shielding Belden
Product Category Cable Cable
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Female DIL 26 AWG Cable Assembly, 1200mm, single-end, for Latches - G125-FC15005L0-1200L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 6FT Length - 3021085-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details