Belden Inc. Multiple Conductor Cables 82489 877U1000

Description
4 Conductor Multi-Conductor Cable Natural 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Natural 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6118-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6118-1000-ND
Multiple Conductor Cables BEL6118-1000-ND
4 Conductor Multi-Conductor Cable Natural 18 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Natural 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable 4 Conductor 18Awg 1000Ft; Cable Shielding Belden - 04F6089 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable 4 Conductor 18Awg 1000Ft; Cable Shielding Belden
04F6089
Unshielded Cable 4 Conductor 18Awg 1000Ft; Cable Shielding Belden 04F6089
UNSHIELDED CABLE 4 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

UNSHIELDED CABLE 4 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6118-1000-ND 04F6089
Product Name Multiple Conductor Cables Unshielded Cable 4 Conductor 18Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details