Belden Inc. Multiple Conductor Cables 82442 8771000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6230-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6230-1000-ND
Multiple Conductor Cables BEL6230-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 22 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden - 15B3171 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden
15B3171
Unshielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden 15B3171
UNSHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6230-1000-ND 15B3171
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-N-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details