Belden Inc. Multiple Conductor Cables 8208 060100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5383-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5383-100-ND
Multiple Conductor Cables BEL5383-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Braid 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 100Ft 300V Chrome; Cable Shielding Belden - 88K1482 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 100Ft 300V Chrome; Cable Shielding Belden
88K1482
Shielded Multipair Cable 1Pr 100Ft 300V Chrome; Cable Shielding Belden 88K1482
SHIELDED MULTIPAIR CABLE 1PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome; Voltage Rating:300VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), RUBBER INSULATE, COMMUNICAT/CONTROL... - 70004950 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), RUBBER INSULATE, COMMUNICAT/CONTROL...
70004950
PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), RUBBER INSULATE, COMMUNICAT/CONTROL... 70004950
Tinned copper conductors, PVC insulated, except Type 8208, which is rubber insulated, twisted pair. Tinned copper braid shield. Black PVC jacket except Type 8208, which is chrome. Types 8437 and 8441 have tinned copper drain wire; Type 8437 is polyester taped. Type 8208 has separator. No. of Pairs: 1.

Tinned copper conductors, PVC insulated, except Type 8208, which is rubber insulated, twisted pair. Tinned copper braid shield. Black PVC jacket except Type 8208, which is chrome. Types 8437 and 8441 have tinned copper drain wire; Type 8437 is polyester taped. Type 8208 has separator. No. of Pairs: 1.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5383-100-ND 88K1482 70004950
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 100Ft 300V Chrome; Cable Shielding Belden PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), RUBBER INSULATE, COMMUNICAT/CONTROL...
Product Category Cable
Cable Shielding Braid Braid
Cable Insulation Ethylene Propylene Diene Elastomer Silicon Rubber
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers