Belden Inc. Multiple Conductor Cables 8205MN 008100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1036-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1036-100-ND
Multiple Conductor Cables BEL1036-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Cable, 1 Pair, 20Awg, 30.48M; Cable Shielding Belden - 01AC6463 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 1 Pair, 20Awg, 30.48M; Cable Shielding Belden
01AC6463
Unshielded Cable, 1 Pair, 20Awg, 30.48M; Cable Shielding Belden 01AC6463
UNSHIELDED CABLE, 1 PAIR, 20AWG, 30.48M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

UNSHIELDED CABLE, 1 PAIR, 20AWG, 30.48M; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL1036-100-ND 01AC6463
Product Name Multiple Conductor Cables Unshielded Cable, 1 Pair, 20Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC11205M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hooks - 1020XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details