Belden Inc. Multiple Conductor Cables 8205 0605000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG 5000' (1524.0m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6220-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6220-5000-ND
Multiple Conductor Cables BEL6220-5000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG 5000' (1524.0m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG 5000' (1524.0m)

Buy Now Datasheet
Multiple Conductor Cables - 135-82050605000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-82050605000-DS-ND
Multiple Conductor Cables 135-82050605000-DS-ND
CABLE 2COND 20AWG CHROME FOOT

CABLE 2COND 20AWG CHROME FOOT

Buy Now Datasheet
Unshielded Cable Multipair, 1Pair, 20Awg, 5000Ft, 300V, Chrome; Cable Shielding Belden - 14R9419 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 1Pair, 20Awg, 5000Ft, 300V, Chrome; Cable Shielding Belden
14R9419
Unshielded Cable Multipair, 1Pair, 20Awg, 5000Ft, 300V, Chrome; Cable Shielding Belden 14R9419
UNSHIELDED CABLE MULTIPAIR, 1PAIR, 20AWG, 5000FT, 300V, CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 1PAIR, 20AWG, 5000FT, 300V, CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6220-5000-ND 14R9419
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 1Pair, 20Awg, 5000Ft, 300V, Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Video Converters - 1778769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details