Belden Inc. Multiple Conductor Cables 8205 0601000

Description
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1515-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1515-1000-ND
Multiple Conductor Cables BEL1515-1000-ND
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 20 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Speaker Cable Chrome 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 20AWG STRAND (7X28), 1 PAIR CHROME - 70005502 - Allied Electronics, Inc.
Fort Worth, TX, USA
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 20AWG STRAND (7X28), 1 PAIR CHROME
70005502
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 20AWG STRAND (7X28), 1 PAIR CHROME 70005502
19⁄20 AWG, Solid⁄7 x 28 Stranding, Tinned Copper Conductor, PVC Insulated Paired Unshielded Cable Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4. Paired cables allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds.

19⁄20 AWG, Solid⁄7 x 28 Stranding, Tinned Copper Conductor, PVC Insulated Paired Unshielded Cable
Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.
Paired cables allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds.

Supplier's Site
Unshielded Cable Multipair, 1Pair, 20Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden - 98B6739 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 1Pair, 20Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden
98B6739
Unshielded Cable Multipair, 1Pair, 20Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden 98B6739
UNSHIELDED CABLE MULTIPAIR, 1PAIR, 20AWG, 1000FT, 300V, CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 1PAIR, 20AWG, 1000FT, 300V, CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1515-1000-ND 70005502 98B6739
Product Name Multiple Conductor Cables AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 20AWG STRAND (7X28), 1 PAIR CHROME Unshielded Cable Multipair, 1Pair, 20Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details