Belden Inc. Multiple Conductor Cables 8162 060500

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5358-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5358-500-ND
Multiple Conductor Cables BEL5358-500-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1039584-8162 060500
Cables, Wires - Multiple Conductor Cables 1039584-8162 060500
Win Source Part Number: 1039584-8162 060500 Category: Cables, Wires>Multiple Conductor Cables Series: Classics Features: Drain Wire Package: Spool Wire Gauge: 24 AWG Length: 500.0' (152.4m) Cable Type: Multi-Pair Usage: Computer Voltage: 300 V Number of Conductors: 4 (2 Pair Twisted) Standard Package: 1 Ratings: UL Style 2493 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.343" (8.71mm) Shield Type: Foil, Braid Jacket Color: Chrome Conductor Insulation: Foam Polyethylene (FPE) Jacket (Insulation) Thickness: 0.0480" (1.219mm) Shield Coverage: 100%, 65% Temperature Range - Operating: -40°C ~ 60°C Alternative Parts (Cross-Reference): 5472L SL005; 5471L SL005; 5473L SL005; UTPCH25GYY; UTPCH4GYY; 3750/268162-060-500; 8162-060500; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL5358-500 Base Product Number: 8162

Win Source Part Number: 1039584-8162 060500
Category: Cables, Wires>Multiple Conductor Cables
Series: Classics
Features: Drain Wire
Package: Spool
Wire Gauge: 24 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Pair
Usage: Computer
Voltage: 300 V
Number of Conductors: 4 (2 Pair Twisted)
Standard Package: 1
Ratings: UL Style 2493
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: 7/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.343" (8.71mm)
Shield Type: Foil, Braid
Jacket Color: Chrome
Conductor Insulation: Foam Polyethylene (FPE)
Jacket (Insulation) Thickness: 0.0480" (1.219mm)
Shield Coverage: 100%, 65%
Temperature Range - Operating: -40°C ~ 60°C
Alternative Parts (Cross-Reference): 5472L SL005; 5471L SL005; 5473L SL005; UTPCH25GYY; UTPCH4GYY; 3750/268162-060-500; 8162-060500;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL5358-500
Base Product Number: 8162

Buy Now
Shielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden - 87K1541 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden
87K1541
Shielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden 87K1541
SHIELDED MULTIPAIR CABLE 2PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
Multipair Screened Cable, Computer, 2 Pair, 24 Awg, 0.08 Mm , 7 X 0.2Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden - 23M9443 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Screened Cable, Computer, 2 Pair, 24 Awg, 0.08 Mm , 7 X 0.2Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden
23M9443
Multipair Screened Cable, Computer, 2 Pair, 24 Awg, 0.08 Mm , 7 X 0.2Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden 23M9443
Multipair Screened Cable, Computer, 2 Pair, 24 AWG, 0.08 mm , 7 x 0.2mm, 498.69 ft, 152.4 m RoHS Compliant: Yes

Multipair Screened Cable, Computer, 2 Pair, 24 AWG, 0.08 mm , 7 x 0.2mm, 498.69 ft, 152.4 m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BEL5358-500-ND 1039584-8162 060500 87K1541 23M9443
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables Shielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden Multipair Screened Cable, Computer, 2 Pair, 24 Awg, 0.08 Mm , 7 X 0.2Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers