Belden Inc. Multiple Conductor Cables 8118 060100

Description
36 (18 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
36 (18 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5323-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5323-100-ND
Multiple Conductor Cables BEL5323-100-ND
36 (18 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

36 (18 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 18 PAIRS CHROME - 70005563 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 18 PAIRS CHROME
70005563
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 18 PAIRS CHROME 70005563
Low Capacitance Paired Computer Cables for EIA RS-232⁄422, 24 AWG Tinned Copper Conductor Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2 Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100ω. The maximum recommended pulling tension is 203.5 lbs.

Low Capacitance Paired Computer Cables for EIA RS-232⁄422, 24 AWG Tinned Copper Conductor
Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2
Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100Ω.
The maximum recommended pulling tension is 203.5 lbs.

Supplier's Site
Shielded Multipair Cable 18Pr 100Ft 300V Chrome; Cable Shielding Belden - 87K1534 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 18Pr 100Ft 300V Chrome; Cable Shielding Belden
87K1534
Shielded Multipair Cable 18Pr 100Ft 300V Chrome; Cable Shielding Belden 87K1534
SHIELDED MULTIPAIR CABLE 18PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 18PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL5323-100-ND 70005563 87K1534
Product Name Multiple Conductor Cables COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 18 PAIRS CHROME Shielded Multipair Cable 18Pr 100Ft 300V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details