Belden Inc. WIRE, BUS BAR, 30AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT) 8025 0001000

Description
Solid Tinned Copper Conductor, QQ-W-343S_S1T Standard, 100 Ft. Length, Bus Bar Wire Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Solid tinned copper. Belden® can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T. Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Belden can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.
Description
Solid Tinned Copper Conductor, QQ-W-343S_S1T Standard, 100 Ft. Length, Bus Bar Wire Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Solid tinned copper. Belden® can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T. Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Belden can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.

Suppliers

Company
Product
Description
Supplier Links
WIRE, BUS BAR, 30AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT) - 70004217 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, BUS BAR, 30AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT)
70004217
WIRE, BUS BAR, 30AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT) 70004217
Solid Tinned Copper Conductor, QQ-W-343S_S1T Standard, 100 Ft. Length, Bus Bar Wire Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Solid tinned copper. Belden® can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T. Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Belden can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.

Solid Tinned Copper Conductor, QQ-W-343S_S1T Standard, 100 Ft. Length, Bus Bar Wire
Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Solid tinned copper. Belden® can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.
Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Belden can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70004217
Product Name WIRE, BUS BAR, 30AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT)
Approvals QQ-W-343S_S1T
Unlock Full Specs
to access all available technical data

Similar Products

Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details
Hook Up Wire - 1075453003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - CW 5263-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Conductor Pure Gold
North American 40 AWG
View Details