Belden Inc. WIRE, BUS BAR, 16AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT) 8013 0001000

Description
Solid Tinned Copper Conductor, QQ-W-343S_S1T Standard, 100 Ft. Length, Bus Bar Wire Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Belden can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.
Description
Solid Tinned Copper Conductor, QQ-W-343S_S1T Standard, 100 Ft. Length, Bus Bar Wire Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Belden can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.

Suppliers

Company
Product
Description
Supplier Links
WIRE, BUS BAR, 16AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT) - 70004229 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, BUS BAR, 16AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT)
70004229
WIRE, BUS BAR, 16AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT) 70004229
Solid Tinned Copper Conductor, QQ-W-343S_S1T Standard, 100 Ft. Length, Bus Bar Wire Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Belden can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.

Solid Tinned Copper Conductor, QQ-W-343S_S1T Standard, 100 Ft. Length, Bus Bar Wire
Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Belden can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70004229
Product Name WIRE, BUS BAR, 16AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT)
Approvals QQ-W-343S_S1T
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - AS 631 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0110 inch (0.2794 mm)
View Details
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details