Belden Inc. Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden 7977R 010500

Description
COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:5.5AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:5.5AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden - 97H2185 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden
97H2185
Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden 97H2185
COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:5.5AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:5.5AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97H2185
Product Name Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2081393-3 - TE Connectivity
Specs
Application RF
Product Type MATE-AX Jack
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details