TE Connectivity RF Cable Assemblies 2081393-3

Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : MATE-AX Jack Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : MATE-AX to FAKRA Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : MATE-AX Jack Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : MATE-AX to FAKRA Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2081393-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2081393-3
RF Cable Assemblies 2081393-3
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : MATE-AX Jack Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : MATE-AX to FAKRA Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Dimensions


  • Outside Cable Diameter (MM) : 3.3

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : MATE-AX Jack
  • Cable Assembly (End B) : FAKRA Jack
  • Cable Assembly Type : MATE-AX to FAKRA
  • Coax Cable Type : RTK 031

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Coaxial Cable - 2868643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2868643
Coaxial Cable 2868643
TE Connectivity 2081393-3 Coaxial Cable

TE Connectivity 2081393-3 Coaxial Cable

Supplier's Site
Coaxial Cable - 2868644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2868644
Coaxial Cable 2868644
TE Connectivity 2081393-3 Coaxial Cable

TE Connectivity 2081393-3 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - 343-2081393-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2081393-3-ND
Coaxial Cables (RF) 343-2081393-3-ND
COAX CBL FAKRA TO FAKRA 3.3'

COAX CBL FAKRA TO FAKRA 3.3'

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2081393-3 2868643 343-2081393-3-ND
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cables (RF)
Application RF Networking RF
Product Type MATE-AX Jack
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1-2221288-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.9167 ft (2.79 dm)
View Details
RF Cable Assemblies - 2502029-3 - TE Connectivity
Specs
Application RF
Product Type MHF4L
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
RF Cable Assemblies - 1064552-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers