Belden Inc. Multiple Conductor Cables 7958A 0101000

Description
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 50.00' (15.24m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1023-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1023-50-ND
Multiple Conductor Cables BEL1023-50-ND
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 50.00' (15.24m)

8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1023-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1023-500-ND
Multiple Conductor Cables BEL1023-500-ND
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 500.0' (152.4m)

8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1023-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1023-1000-ND
Multiple Conductor Cables BEL1023-1000-ND
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1023-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1023-100-ND
Multiple Conductor Cables BEL1023-100-ND
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 100.0' (30.5m)

8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 135-7958A0101000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-7958A0101000-DS-ND
Multiple Conductor Cables 135-7958A0101000-DS-ND
CABLE CAT5E 8COND 24AWG FOOT

CABLE CAT5E 8COND 24AWG FOOT

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1041764-7958A 0101000
Cables, Wires - Multiple Conductor Cables 1041764-7958A 0101000
Win Source Part Number: 1041764-7958A 0101000 Category: Cables, Wires>Multiple Conductor Cables Series: DataTuff® Features: Drain Wire, Oil Resistant, Rip Cord, UV Resistant Package: Bulk Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Multi-Pair, Cat5e Usage: Network Number of Conductors: 8 (4 Pair) Standard Package: 1 Ratings: UL Style CMR Shield Material: Aluminum Conductor Strand: Solid Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.265" (6.73mm) Shield Type: Foil Jacket Color: Black Conductor Insulation: Polyolefin (PO) Shield Coverage: 100% Temperature Range - Operating: -40°C ~ 75°C Alternative Parts (Cross-Reference): 7958A 01010007958A-010-100 0; 7958A0101000; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.1000 Mfr: Belden Inc. Other Names: BEL1023-100

Win Source Part Number: 1041764-7958A 0101000
Category: Cables, Wires>Multiple Conductor Cables
Series: DataTuff®
Features: Drain Wire, Oil Resistant, Rip Cord, UV Resistant
Package: Bulk
Wire Gauge: 24 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Pair, Cat5e
Usage: Network
Number of Conductors: 8 (4 Pair)
Standard Package: 1
Ratings: UL Style CMR
Shield Material: Aluminum
Conductor Strand: Solid
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.265" (6.73mm)
Shield Type: Foil
Jacket Color: Black
Conductor Insulation: Polyolefin (PO)
Shield Coverage: 100%
Temperature Range - Operating: -40°C ~ 75°C
Alternative Parts (Cross-Reference): 7958A 01010007958A-010-1000; 7958A0101000;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.1000
Mfr: Belden Inc.
Other Names: BEL1023-100

Buy Now Datasheet
4 Pr #24 Pp Fs Frpvc Rohs Compliant Belden - 24T4279 - Newark, An Avnet Company
Chicago, IL, United States
4 Pr #24 Pp Fs Frpvc Rohs Compliant Belden
24T4279
4 Pr #24 Pp Fs Frpvc Rohs Compliant Belden 24T4279
4 PR #24 PP FS FRPVC ROHS COMPLIANT: YES

4 PR #24 PP FS FRPVC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Network Cables Network Cables Network Cables Network Cables Cable Assemblies Cable Assemblies
Product Number BEL1023-50-ND BEL1023-500-ND BEL1023-1000-ND BEL1023-100-ND 1041764-7958A 0101000 24T4279
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables 4 Pr #24 Pp Fs Frpvc Rohs Compliant Belden
Product Category Cable Cable Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
ZK2000-2122-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details