Belden Inc. Multiple Conductor Cables 7953A 0021000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Red 23 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Red 23 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3054-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3054-1000-ND
Multiple Conductor Cables BEL3054-1000-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Red 23 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Red 23 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
4 Pr #23 Po Pvc Fs Frpvc Belden - 20X4757 - Newark, An Avnet Company
Chicago, IL, United States
4 Pr #23 Po Pvc Fs Frpvc Belden
20X4757
4 Pr #23 Po Pvc Fs Frpvc Belden 20X4757
4 PR #23 PO PVC FS FRPVC

4 PR #23 PO PVC FS FRPVC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL3054-1000-ND 20X4757
Product Name Multiple Conductor Cables 4 Pr #23 Po Pvc Fs Frpvc Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-6500-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/502-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers