Belden Inc. Composite Cable, 4 Pair/4 Conductor, 24/16Awg, 500Ft, 300V; Cable Shielding Belden 7949A N3U500

Description
COMPOSITE CABLE, 4 PAIR/4 CONDUCTOR, 24/16AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:- RoHS Compliant: Yes
Datasheet
Description
COMPOSITE CABLE, 4 PAIR/4 CONDUCTOR, 24/16AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite Cable, 4 Pair/4 Conductor, 24/16Awg, 500Ft, 300V; Cable Shielding Belden - 30H4376 - Newark, An Avnet Company
Chicago, IL, United States
Composite Cable, 4 Pair/4 Conductor, 24/16Awg, 500Ft, 300V; Cable Shielding Belden
30H4376
Composite Cable, 4 Pair/4 Conductor, 24/16Awg, 500Ft, 300V; Cable Shielding Belden 30H4376
COMPOSITE CABLE, 4 PAIR/4 CONDUCTOR, 24/16AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:- RoHS Compliant: Yes

COMPOSITE CABLE, 4 PAIR/4 CONDUCTOR, 24/16AWG, 500FT, 300V; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H4376
Product Name Composite Cable, 4 Pair/4 Conductor, 24/16Awg, 500Ft, 300V; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details