Belden Inc. Cables, Wires - Multiple Conductor Cables 7930A 0101000

Description
Win Source Part Number: 1216376-7930A 0101000 Category: Cables, Wires>Multiple Conductor Cables Series: DataTuff® Features: Oil Resistant, UV Resistant Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Pair, Cat5e Usage: Industrial, Network Voltage: 300 V Number of Conductors: 8 (4 Pair Twisted) Standard Package: 1 Ratings: UL Style CMR Conductor Strand: 7/32 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.240" (6.10mm) Jacket Color: Black Conductor Insulation: Polyolefin (PO) Jacket (Insulation) Thickness: 0.0300" (0.762mm) Temperature Range - Operating: -40°C ~ 75°C Alternative Parts (Cross-Reference): 7930A-010-1000; 7930A-0101000; 7930A0101000; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL2235 Base Product Number: 7930A
Request a Quote Datasheet
Description
Win Source Part Number: 1216376-7930A 0101000 Category: Cables, Wires>Multiple Conductor Cables Series: DataTuff® Features: Oil Resistant, UV Resistant Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Pair, Cat5e Usage: Industrial, Network Voltage: 300 V Number of Conductors: 8 (4 Pair Twisted) Standard Package: 1 Ratings: UL Style CMR Conductor Strand: 7/32 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.240" (6.10mm) Jacket Color: Black Conductor Insulation: Polyolefin (PO) Jacket (Insulation) Thickness: 0.0300" (0.762mm) Temperature Range - Operating: -40°C ~ 75°C Alternative Parts (Cross-Reference): 7930A-010-1000; 7930A-0101000; 7930A0101000; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL2235 Base Product Number: 7930A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1216376-7930A 0101000
Cables, Wires - Multiple Conductor Cables 1216376-7930A 0101000
Win Source Part Number: 1216376-7930A 0101000 Category: Cables, Wires>Multiple Conductor Cables Series: DataTuff® Features: Oil Resistant, UV Resistant Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Pair, Cat5e Usage: Industrial, Network Voltage: 300 V Number of Conductors: 8 (4 Pair Twisted) Standard Package: 1 Ratings: UL Style CMR Conductor Strand: 7/32 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.240" (6.10mm) Jacket Color: Black Conductor Insulation: Polyolefin (PO) Jacket (Insulation) Thickness: 0.0300" (0.762mm) Temperature Range - Operating: -40°C ~ 75°C Alternative Parts (Cross-Reference): 7930A-010-1000; 7930A-0101000; 7930A0101000; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL2235 Base Product Number: 7930A

Win Source Part Number: 1216376-7930A 0101000
Category: Cables, Wires>Multiple Conductor Cables
Series: DataTuff®
Features: Oil Resistant, UV Resistant
Package: Spool
Wire Gauge: 24 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Pair, Cat5e
Usage: Industrial, Network
Voltage: 300 V
Number of Conductors: 8 (4 Pair Twisted)
Standard Package: 1
Ratings: UL Style CMR
Conductor Strand: 7/32
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.240" (6.10mm)
Jacket Color: Black
Conductor Insulation: Polyolefin (PO)
Jacket (Insulation) Thickness: 0.0300" (0.762mm)
Temperature Range - Operating: -40°C ~ 75°C
Alternative Parts (Cross-Reference): 7930A-010-1000; 7930A-0101000; 7930A0101000;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL2235
Base Product Number: 7930A

Buy Now
Multiple Conductor Cables - BEL2235-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2235-ND
Multiple Conductor Cables BEL2235-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
DATATUFF IND ETHERNET, 4PR, UNSHLDD, STRND 24AWG, PP PVC - 70004595 - Allied Electronics, Inc.
Fort Worth, TX, USA
DATATUFF IND ETHERNET, 4PR, UNSHLDD, STRND 24AWG, PP PVC
70004595
DATATUFF IND ETHERNET, 4PR, UNSHLDD, STRND 24AWG, PP PVC 70004595
DATATUFF IND ETHERNET, 4PR, UNSHLDD, STRND 24AWG, PP PVC

DATATUFF IND ETHERNET, 4PR, UNSHLDD, STRND 24AWG, PP PVC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc.
Product Category Cable Assemblies Network Cables Control and Instrumentation Cables
Product Number 1216376-7930A 0101000 BEL2235-ND 70004595
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables DATATUFF IND ETHERNET, 4PR, UNSHLDD, STRND 24AWG, PP PVC
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -40 to 75 C (-40 to 167 F) -25 to 75 C (-13 to 167 F)
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details