Belden Inc. Multiple Conductor Cables 7927A 0102000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 2000.0' (609.6m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-7927A0102000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-7927A0102000-DS-ND
Multiple Conductor Cables 135-7927A0102000-DS-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 2000.0' (609.6m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 2000.0' (609.6m)

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden - 87K1521 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden
87K1521
Unshielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden 87K1521
UNSHIELDED MULTIPAIR CABLE 4PR 1500FT 300V BLACK; Cable Shielding:Unshielded ; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1500FT 300V BLACK; Cable Shielding:Unshielded; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 135-7927A0102000-DS-ND 87K1521
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden
Product Category Cable
Number of Conductors 8 #
Rated Temperature -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064560-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
4 suppliers
Stability Cables - SW-292-FMR-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Encoder cable - NEBM-M12G8-E-2.5-LE8 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2 suppliers