COMPOSITE CABLE 2 COAX/8PR, 500FT, GREEN; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Green; Jacket Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 29M7269 |
| Product Name | Composite Cable 2 Coax/8Pr, 500Ft, Green; Coaxial Cable Type Belden |
| Cable Type | Coaxial |