Belden Inc. SAFE-T-Line® Red 3 x 1.5 mm2 LPCB 79003FS

Description
Safe-T-Line 3 x 1.5 mm2 Fire resistant LPCB approved Multi-conductor, BS 6387 CWZ, EN 50200 PH120, Shielded, Silicone Rubber insulation, Low Smoke Zero Halogen Jacket
Datasheet
Description
Safe-T-Line 3 x 1.5 mm2 Fire resistant LPCB approved Multi-conductor, BS 6387 CWZ, EN 50200 PH120, Shielded, Silicone Rubber insulation, Low Smoke Zero Halogen Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAFE-T-Line® Red 3 x 1.5 mm2 LPCB - 79003FS - Belden Inc.
St. Louis, MO, United States
SAFE-T-Line® Red 3 x 1.5 mm2 LPCB
79003FS
SAFE-T-Line® Red 3 x 1.5 mm2 LPCB 79003FS
Safe-T-Line 3 x 1.5 mm2 Fire resistant LPCB approved Multi-conductor, BS 6387 CWZ, EN 50200 PH120, Shielded, Silicone Rubber insulation, Low Smoke Zero Halogen Jacket

Safe-T-Line 3 x 1.5 mm2 Fire resistant LPCB approved Multi-conductor, BS 6387 CWZ, EN 50200 PH120, Shielded, Silicone Rubber insulation, Low Smoke Zero Halogen Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Multiconductor Cables
Product Number 79003FS
Product Name SAFE-T-Line® Red 3 x 1.5 mm2 LPCB
Cable Jacket LSZH / FRNC
Cable Insulation Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR)
Cable Shielding Foil; Foil(s) or Copper Tape(s)
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - BeP4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Foil; Foil Shield
View Details
Bus Cables for Industrial Communication, PB 632 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket PVC, TM2 acc. to EN 50363-4-1
Cable Insulation Polyvinyl Chloride; 0,34 mm²: EN 50290-2-23 + VDE 0819-103 (02YI1) 1,00 mm²: PVC TI2 acc. to EN 50363-3
Cable Conductor 0,34 mm²: bare copper strands acc. to VDE 0812 1,00 mm²: bare copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 361876 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 C (-40 F)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details