Belden Inc. Multiple Conductor Cables 7880A Z4B500

Description
8 #26 FHDPE FS PR PVC PVC
Request a Quote Datasheet
Description
8 #26 FHDPE FS PR PVC PVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 7880AZ4B500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
7880AZ4B500-ND
Multiple Conductor Cables 7880AZ4B500-ND
8 #26 FHDPE FS PR PVC PVC

8 #26 FHDPE FS PR PVC PVC

Buy Now Datasheet
Shielded Multipair Cable 8Pr 500Ft Purple; Cable Shielding Belden - 06M3995 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 500Ft Purple; Cable Shielding Belden
06M3995
Shielded Multipair Cable 8Pr 500Ft Purple; Cable Shielding Belden 06M3995
SHIELDED MULTIPAIR CABLE 8PR 500FT PURPLE; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Purple; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 500FT PURPLE; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Purple; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 7880AZ4B500-ND 06M3995
Product Name Multiple Conductor Cables Shielded Multipair Cable 8Pr 500Ft Purple; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/502-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers