Belden Inc. Multiple Conductor Cables 7880A Z4B1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11988-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11988-ND
Multiple Conductor Cables BEL11988-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 8Pr 1000Ft Violet; Cable Shielding Belden - 19C5081 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 1000Ft Violet; Cable Shielding Belden
19C5081
Shielded Multipair Cable 8Pr 1000Ft Violet; Cable Shielding Belden 19C5081
SHIELDED MULTIPAIR CABLE 8PR 1000FT VIOLET; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 1000FT VIOLET; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL11988-ND 19C5081
Product Name Multiple Conductor Cables Shielded Multipair Cable 8Pr 1000Ft Violet; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details