Belden Inc. Shielded Composite Cable, 18 Conductor, 18Awg, 500Ft, 350V; Cable Shielding Belden 7876S 000500

Description
SHIELDED COMPOSITE CABLE, 18 CONDUCTOR, 18AWG, 500FT, 350V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED COMPOSITE CABLE, 18 CONDUCTOR, 18AWG, 500FT, 350V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Composite Cable, 18 Conductor, 18Awg, 500Ft, 350V; Cable Shielding Belden - 30H4323 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 18 Conductor, 18Awg, 500Ft, 350V; Cable Shielding Belden
30H4323
Shielded Composite Cable, 18 Conductor, 18Awg, 500Ft, 350V; Cable Shielding Belden 30H4323
SHIELDED COMPOSITE CABLE, 18 CONDUCTOR, 18AWG, 500FT, 350V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 18 CONDUCTOR, 18AWG, 500FT, 350V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H4323
Product Name Shielded Composite Cable, 18 Conductor, 18Awg, 500Ft, 350V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-6500-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details