Belden Inc. Coaxial Cable, Rg8X, 15Awg, 50 Ohm,black, 1000Ft; Coaxial Cable Type Belden 7808WB 0101000

Description
COAXIAL CABLE, RG8X, 15AWG, 50 OHM,BLACK, 1000FT; Coaxial Cable Type:RG8X; Wire Gauge:15AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG8X, 15AWG, 50 OHM,BLACK, 1000FT; Coaxial Cable Type:RG8X; Wire Gauge:15AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg8X, 15Awg, 50 Ohm,black, 1000Ft; Coaxial Cable Type Belden - 30H4312 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg8X, 15Awg, 50 Ohm,black, 1000Ft; Coaxial Cable Type Belden
30H4312
Coaxial Cable, Rg8X, 15Awg, 50 Ohm,black, 1000Ft; Coaxial Cable Type Belden 30H4312
COAXIAL CABLE, RG8X, 15AWG, 50 OHM,BLACK, 1000FT; Coaxial Cable Type:RG8X; Wire Gauge:15AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

COAXIAL CABLE, RG8X, 15AWG, 50 OHM,BLACK, 1000FT; Coaxial Cable Type:RG8X; Wire Gauge:15AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H4312
Product Name Coaxial Cable, Rg8X, 15Awg, 50 Ohm,black, 1000Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details