Belden Inc. Coaxial Cable, Rg-174, 100Ft, Black; Coaxial Cable Type Belden 7805-010-100

Description
COAXIAL CABLE, RG-174, 100FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-174, 100FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-174, 100Ft, Black; Coaxial Cable Type Belden - 27C2162 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174, 100Ft, Black; Coaxial Cable Type Belden
27C2162
Coaxial Cable, Rg-174, 100Ft, Black; Coaxial Cable Type Belden 27C2162
COAXIAL CABLE, RG-174, 100FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-174, 100FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27C2162
Product Name Coaxial Cable, Rg-174, 100Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KME-1-24-10-LED - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
System cable - 706-2300/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BNC Male, MIC Cable - 8914 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Connector Type BNC
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details