The KNX, 2PR 0.8mm Sol BC, LSZH ins, OS, LSZH Jkt, Cca (part number 77906ELW) from Belden Inc. is designed for building management applications, specifically for KNX and EIB systems. It features two pairs of 0.8 mm solid bare copper conductors, insulated with low smoke zero halogen (LSZH) material, and is shielded with Beldfoil® for enhanced protection against interference. The cable has a nominal diameter of 6.3 mm and a wall thickness of 1.2 mm for the outer jacket, which is also made of LSZH material. It has a maximum conductor direct current resistance (DCR) of 37.5 Ohm/km and a nominal capacitance of 70 pF/m. The cable is rated for a voltage of 300 V and can operate within a temperature range of -20°C to +70°C, with a storage temperature range of -30°C to +70°C. This product complies with CPR Euroclass Cca-s1,d1,a1, making it suitable for indoor environments. It is also designed to meet various flammability and toxicity standards, ensuring safety in its application. The minimum bend radius during installation is 63 mm, and the minimum setting radius is 31 mm.
KNX, 2 Pairs, 0.8 mm cond diameter, Bare Copper - Solid, LSZH insulation, Overall Beldfoil® shielding, LSZH / FRNC jacket , CPR Cca
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 77906ELW |
| Product Name | KNX, 2PR 0.8mm Sol BC, LSZH ins, OS, LSZH Jkt, Cca |
| Cable Jacket | LSZH / FRNC |
| Cable Insulation | LSZH - Low Smoke Zero Halogen (Flame Retardant) |
| Cable Conductor | Copper; Bare Copper - Solid |
| Cable Shielding | Foil; Foil(s) or Copper Tape(s) |