Belden Inc. Bundled Coax Cable, 5Conductor, Rgmini, 23Awg, 500Ft; Coaxial Cable Type Belden 7789A B59500

Description
BUNDLED COAX CABLE, 5CONDUCTOR, RGMINI, 23AWG, 500FT; Coaxial Cable Type:RGMini; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BUNDLED COAX CABLE, 5CONDUCTOR, RGMINI, 23AWG, 500FT; Coaxial Cable Type:RGMini; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bundled Coax Cable, 5Conductor, Rgmini, 23Awg, 500Ft; Coaxial Cable Type Belden - 02M0635 - Newark, An Avnet Company
Chicago, IL, United States
Bundled Coax Cable, 5Conductor, Rgmini, 23Awg, 500Ft; Coaxial Cable Type Belden
02M0635
Bundled Coax Cable, 5Conductor, Rgmini, 23Awg, 500Ft; Coaxial Cable Type Belden 02M0635
BUNDLED COAX CABLE, 5CONDUCTOR, RGMINI, 23AWG, 500FT; Coaxial Cable Type:RGMini; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

BUNDLED COAX CABLE, 5CONDUCTOR, RGMINI, 23AWG, 500FT; Coaxial Cable Type:RGMini; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02M0635
Product Name Bundled Coax Cable, 5Conductor, Rgmini, 23Awg, 500Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1G25-K-3.2-N-LE25 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 10.5 ft (32 dm)
Connector Type Sub-D / - Straight plug/open end 25-pin
View Details
2 suppliers
System cable - 706-2300/503-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Male BNC Coaxial Test Cable RG62B/U to Banana Plugs - 6223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details