Belden Inc. Cables, Wires Coaxial Cables (RF) - 7788A-1000-B59 7788A-1000-B59

Description
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995580-7788A-1000-B5 9 Color: Black Insulation Material: PVC Conductor Material: Copper Categories: Cables, Wires Coaxial Cables (RF) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Wire/Cable Gauge: 23 AWG
Request a Quote Datasheet
Description
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995580-7788A-1000-B5 9 Color: Black Insulation Material: PVC Conductor Material: Copper Categories: Cables, Wires Coaxial Cables (RF) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Wire/Cable Gauge: 23 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Coaxial Cables (RF) - 7788A-1000-B59 - 995580-7788A-1000-B59 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Coaxial Cables (RF) - 7788A-1000-B59
995580-7788A-1000-B59
Cables, Wires Coaxial Cables (RF) - 7788A-1000-B59 995580-7788A-1000-B59
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995580-7788A-1000-B5 9 Color: Black Insulation Material: PVC Conductor Material: Copper Categories: Cables, Wires Coaxial Cables (RF) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Wire/Cable Gauge: 23 AWG

Manufacturer: Belden Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995580-7788A-1000-B59
Color: Black
Insulation Material: PVC
Conductor Material: Copper
Categories: Cables, Wires Coaxial Cables (RF)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Wire/Cable Gauge: 23 AWG

Buy Now
Bundled Coax Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden - 90B6985 - Newark, An Avnet Company
Chicago, IL, United States
Bundled Coax Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden
90B6985
Bundled Coax Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden 90B6985
BUNDLED COAX CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

BUNDLED COAX CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 995580-7788A-1000-B59 90B6985
Product Name Cables, Wires Coaxial Cables (RF) - 7788A-1000-B59 Bundled Coax Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-2-24-M12-0,5-LED - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Socket, angled as per DIN EN 175301-803 Form C 5-pin
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - 189-512008-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details