Belden Inc. Multiple Conductor Cables 77812WS 010100

Description
12 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2518-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2518-100-ND
Multiple Conductor Cables BEL2518-100-ND
12 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Belden - 37AC0223 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Belden
37AC0223
Shld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Belden 37AC0223
SHLD FLEX CABLE, 12COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.85mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.85mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2518-100-ND 37AC0223
Product Name Multiple Conductor Cables Shld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details