Belden Inc. Multiple Conductor Cables 77812W 010100

Description
12 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2517-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2517-100-ND
Multiple Conductor Cables BEL2517-100-ND
12 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Belden - 37AC0222 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Belden
37AC0222
Unshld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Belden 37AC0222
UNSHLD FLEX CABLE, 12COND, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.85mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.85mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2517-100-ND 37AC0222
Product Name Multiple Conductor Cables Unshld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Male Test Cable, RG174/U - 4526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details