Belden Inc. Multiple Conductor Cables 77804WS 010500

Description
4 Conductor Multi-Conductor Cable Black 18 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 18 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2701-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2701-500-ND
Multiple Conductor Cables BEL2701-500-ND
4 Conductor Multi-Conductor Cable Black 18 AWG Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Black 18 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 18Awg, 500Ft; Cable Shielding Belden - 37AC0213 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 18Awg, 500Ft; Cable Shielding Belden
37AC0213
Shld Flex Cable, 4Cond, 18Awg, 500Ft; Cable Shielding Belden 37AC0213
SHLD FLEX CABLE, 4COND, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.85mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.85mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2701-500-ND 37AC0213
Product Name Multiple Conductor Cables Shld Flex Cable, 4Cond, 18Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details