Belden Inc. Multiple Conductor Cables 77803WS 0101000

Description
3 Conductor Multi-Conductor Cable Black 18 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 18 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3035-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3035-1000-ND
Multiple Conductor Cables BEL3035-1000-ND
3 Conductor Multi-Conductor Cable Black 18 AWG Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Black 18 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 3Cond, 18Awg, 1000Ft; Cable Shielding Belden - 37AC0207 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 18Awg, 1000Ft; Cable Shielding Belden
37AC0207
Shld Flex Cable, 3Cond, 18Awg, 1000Ft; Cable Shielding Belden 37AC0207
SHLD FLEX CABLE, 3COND, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.85mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.85mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3035-1000-ND 37AC0207
Product Name Multiple Conductor Cables Shld Flex Cable, 3Cond, 18Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details