Belden Inc. Multiple Conductor Cables 77803WS 010100

Description
3 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2510-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2510-100-ND
Multiple Conductor Cables BEL2510-100-ND
3 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 3Cond, 18Awg, 100Ft; Cable Shielding Belden - 37AC0206 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 18Awg, 100Ft; Cable Shielding Belden
37AC0206
Shld Flex Cable, 3Cond, 18Awg, 100Ft; Cable Shielding Belden 37AC0206
SHLD FLEX CABLE, 3COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.85mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.85mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2510-100-ND 37AC0206
Product Name Multiple Conductor Cables Shld Flex Cable, 3Cond, 18Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details