Belden Inc. Multiple Conductor Cables 7712A B59500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30396-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30396-500-ND
Multiple Conductor Cables BEL30396-500-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-6/u, 500Ft, Black; Coaxial Cable Type Belden - 83F6779 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 500Ft, Black; Coaxial Cable Type Belden
83F6779
Coaxial Cable, Rg-6/u, 500Ft, Black; Coaxial Cable Type Belden 83F6779
COAXIAL CABLE, RG-6/U, 500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL30396-500-ND 83F6779
Product Name Multiple Conductor Cables Coaxial Cable, Rg-6/u, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

C9900-K780...K783, -K820 | DVI cable, shielded, PVC, black -  - Beckhoff Automation LLC
Specs
Product Type DVI Cable
View Details
RF Cable Assemblies - 2016742-6 - TE Connectivity
Specs
Application RF
Product Type 2.92mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details