Belden Inc. Multiple Conductor Cables 76701TS 008500

Description
2 (1 Pair) Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2688-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2688-500-ND
Multiple Conductor Cables BEL2688-500-ND
2 (1 Pair) Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shld Multipair, 1 Pair, 22Awg, 500Ft; Cable Shielding Belden - 37AC0156 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 22Awg, 500Ft; Cable Shielding Belden
37AC0156
Shld Multipair, 1 Pair, 22Awg, 500Ft; Cable Shielding Belden 37AC0156
SHLD MULTIPAIR, 1 PAIR, 22AWG, 500FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 22AWG, 500FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2688-500-ND 37AC0156
Product Name Multiple Conductor Cables Shld Multipair, 1 Pair, 22Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC11005M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Male, RG59 Single Shielded Video Cable - 8910 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details