MachFlex™ for High Flex, 5 Pair 24AWG (10x34) Tinned Copper, SRPVC Insulation, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, PVC Outer Jacket, CMG
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 76605TS |
| Product Name | MachFlex™, 5 Pr #24 Str TC, SRPVC Ins, OS+TC Brd, PVC Jkt, CMG |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | Braid; Foil; Foil + Braid(s) |
| Standards / Certifications | RoHS; CSA Mark; China RoHS II (GB/T 26572-2011) |