Belden Inc. Multiple Conductor Cables 76325WS 008100

Description
25 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote
Description
25 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shld Flex Cable, part number 37AC0093, features 25 conductors made of 22 AWG stranded tinned copper, designed for continuous flexing applications with a flex cycle rating of up to 6 million cycles. The cable is shielded with a combination of aluminum/polyester foil and a tinned copper spiral shield, providing 90% coverage for effective signal integrity and protection against electromagnetic interference. The insulation is made from oil-resistant PVC, with a wall thickness of 0.254 mm, and the outer jacket is also PVC with a nominal wall thickness of 1.143 mm. The overall diameter of the cable is approximately 11.328 mm. It has a maximum recommended pulling tension of 693.919 N and a minimum bend radius of 88.900 mm. This cable is rated for a maximum operating voltage of 300V and complies with various standards, including NEC/UL CM and CEC/UL CMG. It is also RoHS compliant and suitable for burial applications. The temperature range for operation is between -10 to 105°C for static conditions and +5 to 105°C for dynamic conditions.

Datasheet Summary
Powered by GS/AI

The Shld Flex Cable, part number 37AC0093, features 25 conductors made of 22 AWG stranded tinned copper, designed for continuous flexing applications with a flex cycle rating of up to 6 million cycles. The cable is shielded with a combination of aluminum/polyester foil and a tinned copper spiral shield, providing 90% coverage for effective signal integrity and protection against electromagnetic interference. The insulation is made from oil-resistant PVC, with a wall thickness of 0.254 mm, and the outer jacket is also PVC with a nominal wall thickness of 1.143 mm. The overall diameter of the cable is approximately 11.328 mm. It has a maximum recommended pulling tension of 693.919 N and a minimum bend radius of 88.900 mm. This cable is rated for a maximum operating voltage of 300V and complies with various standards, including NEC/UL CM and CEC/UL CMG. It is also RoHS compliant and suitable for burial applications. The temperature range for operation is between -10 to 105°C for static conditions and +5 to 105°C for dynamic conditions.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2459-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2459-100-ND
Multiple Conductor Cables BEL2459-100-ND
25 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 25Cond, 22Awg, 100Ft; Cable Shielding Belden - 37AC0093 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 25Cond, 22Awg, 100Ft; Cable Shielding Belden
37AC0093
Shld Flex Cable, 25Cond, 22Awg, 100Ft; Cable Shielding Belden 37AC0093
SHLD FLEX CABLE, 25COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 25COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2459-100-ND 37AC0093
Product Name Multiple Conductor Cables Shld Flex Cable, 25Cond, 22Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details