Belden Inc. Multiple Conductor Cables 76307WS 0081000

Description
7 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 1000.0' (304.8m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2991-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2991-1000-ND
Multiple Conductor Cables BEL2991-1000-ND
7 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 1000.0' (304.8m)

7 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 7Cond, 22Awg, 1000Ft; Cable Shielding Belden - 37AC0086 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 22Awg, 1000Ft; Cable Shielding Belden
37AC0086
Shld Flex Cable, 7Cond, 22Awg, 1000Ft; Cable Shielding Belden 37AC0086
SHLD FLEX CABLE, 7COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2991-1000-ND 37AC0086
Product Name Multiple Conductor Cables Shld Flex Cable, 7Cond, 22Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Fema
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details