Belden Inc. Multiple Conductor Cables 76302WS 008500

Description
2 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2674-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2674-500-ND
Multiple Conductor Cables BEL2674-500-ND
2 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 2Cond, 22Awg, 500Ft; Cable Shielding Belden - 37AC0076 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 22Awg, 500Ft; Cable Shielding Belden
37AC0076
Shld Flex Cable, 2Cond, 22Awg, 500Ft; Cable Shielding Belden 37AC0076
SHLD FLEX CABLE, 2COND, 22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2674-500-ND 37AC0076
Product Name Multiple Conductor Cables Shld Flex Cable, 2Cond, 22Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q955-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type IEC 320-C19
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers