Belden Inc. Multiple Conductor Cables 76302WS 008100

Description
2 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2452-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2452-100-ND
Multiple Conductor Cables BEL2452-100-ND
2 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 2Cond, 22Awg, 100Ft; Cable Shielding Belden - 37AC0074 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 22Awg, 100Ft; Cable Shielding Belden
37AC0074
Shld Flex Cable, 2Cond, 22Awg, 100Ft; Cable Shielding Belden 37AC0074
SHLD FLEX CABLE, 2COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2452-100-ND 37AC0074
Product Name Multiple Conductor Cables Shld Flex Cable, 2Cond, 22Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6811A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
System cable - 706-2500/410-100 - WAGO
Specs
Application Instrumentation and Control
View Details