Belden Inc. Multiple Conductor Cables 76207WS 008500

Description
7 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 500.0' (152.4m)
Request a Quote
Description
7 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 500.0' (152.4m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shld Flex Cable, part number 37AC0067, features seven 24 AWG stranded tinned copper conductors, designed for continuous flexing applications with a flex cycle rating of up to 6 million cycles. It is equipped with a foil and spiral shield, providing 90% coverage for effective shielding against electromagnetic interference. The cable has a PVC insulation with a wall thickness of 0.254 mm and an oil-resistant PVC outer jacket with a nominal wall thickness of 1.016 mm. The overall nominal diameter of the cable is 6.426 mm, and it has a bulk weight of 59.528 kg/km. The maximum recommended pulling tension is 120.101 N, with a minimum bend radius of 50.800 mm for both installation and continuous flexing. The cable is rated for a maximum operating voltage of 300V and complies with various standards, including NEC/UL CM and CEC/UL CMG. It is also RoHS compliant and suitable for burial applications. The temperature range for operation is from -10 to 105°C (static) and +5 to 105°C (dynamic).

Datasheet Summary
Powered by GS/AI

The Shld Flex Cable, part number 37AC0067, features seven 24 AWG stranded tinned copper conductors, designed for continuous flexing applications with a flex cycle rating of up to 6 million cycles. It is equipped with a foil and spiral shield, providing 90% coverage for effective shielding against electromagnetic interference. The cable has a PVC insulation with a wall thickness of 0.254 mm and an oil-resistant PVC outer jacket with a nominal wall thickness of 1.016 mm. The overall nominal diameter of the cable is 6.426 mm, and it has a bulk weight of 59.528 kg/km. The maximum recommended pulling tension is 120.101 N, with a minimum bend radius of 50.800 mm for both installation and continuous flexing. The cable is rated for a maximum operating voltage of 300V and complies with various standards, including NEC/UL CM and CEC/UL CMG. It is also RoHS compliant and suitable for burial applications. The temperature range for operation is from -10 to 105°C (static) and +5 to 105°C (dynamic).

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2673-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2673-500-ND
Multiple Conductor Cables BEL2673-500-ND
7 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 7Cond, 24Awg, 500Ft; Cable Shielding Belden - 37AC0067 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 24Awg, 500Ft; Cable Shielding Belden
37AC0067
Shld Flex Cable, 7Cond, 24Awg, 500Ft; Cable Shielding Belden 37AC0067
SHLD FLEX CABLE, 7COND, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2673-500-ND 37AC0067
Product Name Multiple Conductor Cables Shld Flex Cable, 7Cond, 24Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details