MachFlex™ for High Flex, 2 Conductor 24AWG (10x34) Tinned Copper, SRPVC Insulation, Overall Beldfoil®+Tinned Copper Serve(90%) Shield, PVC Outer Jacket, CMG
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 76202WS |
| Product Name | MachFlex™, 2 C #24 Str TC, SRPVC Ins, OS+TC Srv, PVC Jkt, CMG |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | Multiple or Specialty |
| Standards / Certifications | RoHS; CSA Mark; China RoHS II (GB/T 26572-2011) |