25 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
SHLD FLEX CABLE, 25COND, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:25Conduct
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2978-1000-ND | 37AC0052 |
| Product Name | Multiple Conductor Cables | Shld Flex Cable, 25Cond, 26Awg, 1000Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned |